Capital Lighting, Inc. E22002-10 Mini Pendants-4+Light Cluster 757131

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 15.00 Length 15.00 Bulb Type: Medium Qty: 6 Wattage: 50 Finish: Polished Chrome Weight: 30.43 Product Name: Six Light Pendant UPC: 845094002307 Category: Linear Pendant Glass: Clear/White Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 15.00 Length 15.00 Bulb Type: Medium Qty: 6 Wattage: 50 Finish: Polished Chrome Weight: 30.43 Product Name: Six Light Pendant UPC: 845094002307 Category: Linear Pendant Glass: Clear/White Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E22002-10 Mini Pendants-4+Light Cluster - 757131 - Capital Lighting, Inc.
Columbus, OH, USA
E22002-10 Mini Pendants-4+Light Cluster
757131
E22002-10 Mini Pendants-4+Light Cluster 757131
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 15.00 Length 15.00 Bulb Type: Medium Qty: 6 Wattage: 50 Finish: Polished Chrome Weight: 30.43 Product Name: Six Light Pendant UPC: 845094002307 Category: Linear Pendant Glass: Clear/White Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 15.00
Length 15.00
Bulb
Type: Medium
Qty: 6
Wattage: 50
Finish: Polished Chrome
Weight: 30.43
Product Name: Six Light Pendant
UPC: 845094002307
Category: Linear Pendant
Glass: Clear/White
Shipped Via: UPS
Safety Listing: Dry
Wire: 120
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 757131
Product Name E22002-10 Mini Pendants-4+Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details