Capital Lighting, Inc. E22000-10 Mini Pendants-Cable 757130

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 15.00 Bulb Type: Medium Qty: 1 Wattage: 50 Finish: Polished Chrome Weight: 4.41 Product Name: One Light Pendant UPC: 845094002284 Category: Flush Mount Glass: Clear/White Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 15.00 Bulb Type: Medium Qty: 1 Wattage: 50 Finish: Polished Chrome Weight: 4.41 Product Name: One Light Pendant UPC: 845094002284 Category: Flush Mount Glass: Clear/White Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E22000-10 Mini Pendants-Cable - 757130 - Capital Lighting, Inc.
Columbus, OH, USA
E22000-10 Mini Pendants-Cable
757130
E22000-10 Mini Pendants-Cable 757130
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 15.00 Bulb Type: Medium Qty: 1 Wattage: 50 Finish: Polished Chrome Weight: 4.41 Product Name: One Light Pendant UPC: 845094002284 Category: Flush Mount Glass: Clear/White Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 15.00
Bulb
Type: Medium
Qty: 1
Wattage: 50
Finish: Polished Chrome
Weight: 4.41
Product Name: One Light Pendant
UPC: 845094002284
Category: Flush Mount
Glass: Clear/White
Shipped Via: UPS
Safety Listing: Dry
Wire: 120
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 757130
Product Name E22000-10 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2892232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details