Capital Lighting, Inc. E22011-09 Flush Mounts-Bowl Style 757116

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 14.50 Bulb Type: 2GX13 T5 Circline Qty: 1 Wattage: 40 Finish: Satin Nickel Weight: 5.95 Product Name: One Light Flush Mount UPC: 845094002390 Category: Wall Sconce Glass: Frost White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 14.50 Bulb Type: 2GX13 T5 Circline Qty: 1 Wattage: 40 Finish: Satin Nickel Weight: 5.95 Product Name: One Light Flush Mount UPC: 845094002390 Category: Wall Sconce Glass: Frost White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E22011-09 Flush Mounts-Bowl Style - 757116 - Capital Lighting, Inc.
Columbus, OH, USA
E22011-09 Flush Mounts-Bowl Style
757116
E22011-09 Flush Mounts-Bowl Style 757116
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 14.50 Bulb Type: 2GX13 T5 Circline Qty: 1 Wattage: 40 Finish: Satin Nickel Weight: 5.95 Product Name: One Light Flush Mount UPC: 845094002390 Category: Wall Sconce Glass: Frost White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 14.50
Bulb
Type: 2GX13 T5 Circline
Qty: 1
Wattage: 40
Finish: Satin Nickel
Weight: 5.95
Product Name: One Light Flush Mount
UPC: 845094002390
Category: Wall Sconce
Glass: Frost White
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 757116
Product Name E22011-09 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2229672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.55m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details