Capital Lighting, Inc. E22121-10 Flush Mounts-Bowl Style 757095

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 3.00 Length 3.00 Bulb Type: 2G11 Twin T5 CFL Qty: 2 Wattage: 36 Finish: Brushed Aluminum Weight: 13.23 Product Name: Two Light Flush Mount UPC: 845094004042 Category: Flush Mount Glass: Clear/White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 3.00 Length 3.00 Bulb Type: 2G11 Twin T5 CFL Qty: 2 Wattage: 36 Finish: Brushed Aluminum Weight: 13.23 Product Name: Two Light Flush Mount UPC: 845094004042 Category: Flush Mount Glass: Clear/White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E22121-10 Flush Mounts-Bowl Style - 757095 - Capital Lighting, Inc.
Columbus, OH, USA
E22121-10 Flush Mounts-Bowl Style
757095
E22121-10 Flush Mounts-Bowl Style 757095
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 3.00 Length 3.00 Bulb Type: 2G11 Twin T5 CFL Qty: 2 Wattage: 36 Finish: Brushed Aluminum Weight: 13.23 Product Name: Two Light Flush Mount UPC: 845094004042 Category: Flush Mount Glass: Clear/White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 13.75
Height: 3.00
Length 3.00
Bulb
Type: 2G11 Twin T5 CFL
Qty: 2
Wattage: 36
Finish: Brushed Aluminum
Weight: 13.23
Product Name: Two Light Flush Mount
UPC: 845094004042
Category: Flush Mount
Glass: Clear/White
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 757095
Product Name E22121-10 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details