Capital Lighting, Inc. E22122-10 Flush Mounts-Bowl Style 757079

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 3.00 Length 3.00 Bulb Type: 2G11 Twin T5 CFL Qty: 2 Wattage: 18 Finish: Brushed Aluminum Weight: 9.04 Product Name: Two Light Flush Mount UPC: 845094004059 Category: Flush Mount Glass: Clear/White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 3.00 Length 3.00 Bulb Type: 2G11 Twin T5 CFL Qty: 2 Wattage: 18 Finish: Brushed Aluminum Weight: 9.04 Product Name: Two Light Flush Mount UPC: 845094004059 Category: Flush Mount Glass: Clear/White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E22122-10 Flush Mounts-Bowl Style - 757079 - Capital Lighting, Inc.
Columbus, OH, USA
E22122-10 Flush Mounts-Bowl Style
757079
E22122-10 Flush Mounts-Bowl Style 757079
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 3.00 Length 3.00 Bulb Type: 2G11 Twin T5 CFL Qty: 2 Wattage: 18 Finish: Brushed Aluminum Weight: 9.04 Product Name: Two Light Flush Mount UPC: 845094004059 Category: Flush Mount Glass: Clear/White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 3.00
Length 3.00
Bulb
Type: 2G11 Twin T5 CFL
Qty: 2
Wattage: 18
Finish: Brushed Aluminum
Weight: 9.04
Product Name: Two Light Flush Mount
UPC: 845094004059
Category: Flush Mount
Glass: Clear/White
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 757079
Product Name E22122-10 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details