Capital Lighting, Inc. E22037-18 Mid. Chandeliers-Glass Down 757077

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 3.50 Length 3.50 Bulb Type: G9 T4 Qty: 8 Wattage: 40 Finish: Polished Chrome Weight: 14.51 Product Name: Eight Light Pendant UPC: 845094002680 Category: Pendant Glass: Clear/Frosted Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 3.50 Length 3.50 Bulb Type: G9 T4 Qty: 8 Wattage: 40 Finish: Polished Chrome Weight: 14.51 Product Name: Eight Light Pendant UPC: 845094002680 Category: Pendant Glass: Clear/Frosted Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E22037-18 Mid. Chandeliers-Glass Down - 757077 - Capital Lighting, Inc.
Columbus, OH, USA
E22037-18 Mid. Chandeliers-Glass Down
757077
E22037-18 Mid. Chandeliers-Glass Down 757077
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 3.50 Length 3.50 Bulb Type: G9 T4 Qty: 8 Wattage: 40 Finish: Polished Chrome Weight: 14.51 Product Name: Eight Light Pendant UPC: 845094002680 Category: Pendant Glass: Clear/Frosted Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 3.50
Length 3.50
Bulb
Type: G9 T4
Qty: 8
Wattage: 40
Finish: Polished Chrome
Weight: 14.51
Product Name: Eight Light Pendant
UPC: 845094002680
Category: Pendant
Glass: Clear/Frosted
Shipped Via: UPS
Safety Listing: Dry
Wire: 120
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 757077
Product Name E22037-18 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2838343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 873mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details