Capital Lighting, Inc. E22035-18 Island/Pool Table-4 Light + 757076

Description
PRODUCT DETAILS / SPECS Width/Dia: 2.50 Height: 3.50 Length 3.50 Bulb Type: G9 T4 Qty: 4 Wattage: 40 Finish: Polished Chrome Weight: 6.75 Product Name: Four Light Pendant UPC: 845094002666 Category: Linear Pendant Glass: Clear/Frosted Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 2.50 Height: 3.50 Length 3.50 Bulb Type: G9 T4 Qty: 4 Wattage: 40 Finish: Polished Chrome Weight: 6.75 Product Name: Four Light Pendant UPC: 845094002666 Category: Linear Pendant Glass: Clear/Frosted Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E22035-18 Island/Pool Table-4 Light + - 757076 - Capital Lighting, Inc.
Columbus, OH, USA
E22035-18 Island/Pool Table-4 Light +
757076
E22035-18 Island/Pool Table-4 Light + 757076
PRODUCT DETAILS / SPECS Width/Dia: 2.50 Height: 3.50 Length 3.50 Bulb Type: G9 T4 Qty: 4 Wattage: 40 Finish: Polished Chrome Weight: 6.75 Product Name: Four Light Pendant UPC: 845094002666 Category: Linear Pendant Glass: Clear/Frosted Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 2.50
Height: 3.50
Length 3.50
Bulb
Type: G9 T4
Qty: 4
Wattage: 40
Finish: Polished Chrome
Weight: 6.75
Product Name: Four Light Pendant
UPC: 845094002666
Category: Linear Pendant
Glass: Clear/Frosted
Shipped Via: UPS
Safety Listing: Dry
Wire: 120
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 757076
Product Name E22035-18 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details