Capital Lighting, Inc. E22033-18 Bathroom Fixtures-Three Lights 757072

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 4.25 Extension: 5 Bulb Qty: 3 Wattage: 40 Finish: Polished Chrome Weight: 7.1 Product Name: Three Light Bath Vanity UPC: 845094002642 Category: Bath Vanity Glass: Clear/Frosted Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 4.25 Extension: 5 Bulb Qty: 3 Wattage: 40 Finish: Polished Chrome Weight: 7.1 Product Name: Three Light Bath Vanity UPC: 845094002642 Category: Bath Vanity Glass: Clear/Frosted Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E22033-18 Bathroom Fixtures-Three Lights - 757072 - Capital Lighting, Inc.
Columbus, OH, USA
E22033-18 Bathroom Fixtures-Three Lights
757072
E22033-18 Bathroom Fixtures-Three Lights 757072
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 4.25 Extension: 5 Bulb Qty: 3 Wattage: 40 Finish: Polished Chrome Weight: 7.1 Product Name: Three Light Bath Vanity UPC: 845094002642 Category: Bath Vanity Glass: Clear/Frosted Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 19.50
Height: 4.25
Extension: 5
Bulb
Qty: 3
Wattage: 40
Finish: Polished Chrome
Weight: 7.1
Product Name: Three Light Bath Vanity
UPC: 845094002642
Category: Bath Vanity
Glass: Clear/Frosted
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 757072
Product Name E22033-18 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 147183 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 130mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details