Capital Lighting, Inc. E20207-05 Mini Pendants-Cable 757067

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 18.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 8.14 Product Name: One Light Pendant UPC: 845094004547 Category: Mini Pendant Glass: Amber Shipped Via: UPS Safety Listing: Dry Wire: 122 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 18.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 8.14 Product Name: One Light Pendant UPC: 845094004547 Category: Mini Pendant Glass: Amber Shipped Via: UPS Safety Listing: Dry Wire: 122 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E20207-05 Mini Pendants-Cable - 757067 - Capital Lighting, Inc.
Columbus, OH, USA
E20207-05 Mini Pendants-Cable
757067
E20207-05 Mini Pendants-Cable 757067
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 18.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 8.14 Product Name: One Light Pendant UPC: 845094004547 Category: Mini Pendant Glass: Amber Shipped Via: UPS Safety Listing: Dry Wire: 122 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 18.50
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Satin Nickel
Weight: 8.14
Product Name: One Light Pendant
UPC: 845094004547
Category: Mini Pendant
Glass: Amber
Shipped Via: UPS
Safety Listing: Dry
Wire: 122
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 757067
Product Name E20207-05 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105504 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details