Capital Lighting, Inc. E20204-08 Mini Pendants-Cable 757065

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 10.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 16.19 Product Name: One Light Pendant UPC: 845094004516 Category: Pendant Glass: Red Gloss Shipped Via: UPS Safety Listing: Dry Wire: 122 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 10.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 16.19 Product Name: One Light Pendant UPC: 845094004516 Category: Pendant Glass: Red Gloss Shipped Via: UPS Safety Listing: Dry Wire: 122 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E20204-08 Mini Pendants-Cable - 757065 - Capital Lighting, Inc.
Columbus, OH, USA
E20204-08 Mini Pendants-Cable
757065
E20204-08 Mini Pendants-Cable 757065
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 10.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 16.19 Product Name: One Light Pendant UPC: 845094004516 Category: Pendant Glass: Red Gloss Shipped Via: UPS Safety Listing: Dry Wire: 122 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 10.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Satin Nickel
Weight: 16.19
Product Name: One Light Pendant
UPC: 845094004516
Category: Pendant
Glass: Red Gloss
Shipped Via: UPS
Safety Listing: Dry
Wire: 122
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 757065
Product Name E20204-08 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 151.3mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details