Capital Lighting, Inc. E22029-18 Semi-Flush Mts.-Spot Lights 757049

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 6.00 Bulb Type: GU10 MR16 Qty: 4 Wattage: 50 Finish: Polished Chrome Weight: 1.43 Product Name: Four Light Flush Mount UPC: 845094002604 Category: Pendant Glass: Clear Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 6.00 Bulb Type: GU10 MR16 Qty: 4 Wattage: 50 Finish: Polished Chrome Weight: 1.43 Product Name: Four Light Flush Mount UPC: 845094002604 Category: Pendant Glass: Clear Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E22029-18 Semi-Flush Mts.-Spot Lights - 757049 - Capital Lighting, Inc.
Columbus, OH, USA
E22029-18 Semi-Flush Mts.-Spot Lights
757049
E22029-18 Semi-Flush Mts.-Spot Lights 757049
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 6.00 Bulb Type: GU10 MR16 Qty: 4 Wattage: 50 Finish: Polished Chrome Weight: 1.43 Product Name: Four Light Flush Mount UPC: 845094002604 Category: Pendant Glass: Clear Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 6.00
Bulb
Type: GU10 MR16
Qty: 4
Wattage: 50
Finish: Polished Chrome
Weight: 1.43
Product Name: Four Light Flush Mount
UPC: 845094002604
Category: Pendant
Glass: Clear
Shipped Via: UPS
Safety Listing: Dry
Wire: 120
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 757049
Product Name E22029-18 Semi-Flush Mts.-Spot Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details