Capital Lighting, Inc. E22039-18 Lamps-Desk/Piano Lamps 757044

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 13.00 Bulb Type: GU10 MR16 Qty: 1 Wattage: 50 Finish: Polished Chrome Weight: 4 Product Name: One Light Table Lamp UPC: 845094002703 Category: Table Lamp Glass: Clear Shipped Via: UPS Safety Listing: Dry Wire: 96 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 13.00 Bulb Type: GU10 MR16 Qty: 1 Wattage: 50 Finish: Polished Chrome Weight: 4 Product Name: One Light Table Lamp UPC: 845094002703 Category: Table Lamp Glass: Clear Shipped Via: UPS Safety Listing: Dry Wire: 96 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E22039-18 Lamps-Desk/Piano Lamps - 757044 - Capital Lighting, Inc.
Columbus, OH, USA
E22039-18 Lamps-Desk/Piano Lamps
757044
E22039-18 Lamps-Desk/Piano Lamps 757044
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 13.00 Bulb Type: GU10 MR16 Qty: 1 Wattage: 50 Finish: Polished Chrome Weight: 4 Product Name: One Light Table Lamp UPC: 845094002703 Category: Table Lamp Glass: Clear Shipped Via: UPS Safety Listing: Dry Wire: 96 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 13.00
Bulb
Type: GU10 MR16
Qty: 1
Wattage: 50
Finish: Polished Chrome
Weight: 4
Product Name: One Light Table Lamp
UPC: 845094002703
Category: Table Lamp
Glass: Clear
Shipped Via: UPS
Safety Listing: Dry
Wire: 96
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 757044
Product Name E22039-18 Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details