Capital Lighting, Inc. E22026-18 Bathroom Fixtures-Two Lights 757043

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 5.50 Extension: 6 Bulb Type: GU10 MR16 Qty: 2 Wattage: 50 Finish: Polished Chrome Weight: 2.87 Product Name: Two Light Wall/Ceiling Mount UPC: 845094002574 Category: Wall Sconce Glass: Clear Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 5.50 Extension: 6 Bulb Type: GU10 MR16 Qty: 2 Wattage: 50 Finish: Polished Chrome Weight: 2.87 Product Name: Two Light Wall/Ceiling Mount UPC: 845094002574 Category: Wall Sconce Glass: Clear Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E22026-18 Bathroom Fixtures-Two Lights - 757043 - Capital Lighting, Inc.
Columbus, OH, USA
E22026-18 Bathroom Fixtures-Two Lights
757043
E22026-18 Bathroom Fixtures-Two Lights 757043
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 5.50 Extension: 6 Bulb Type: GU10 MR16 Qty: 2 Wattage: 50 Finish: Polished Chrome Weight: 2.87 Product Name: Two Light Wall/Ceiling Mount UPC: 845094002574 Category: Wall Sconce Glass: Clear Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 5.50
Extension: 6
Bulb
Type: GU10 MR16
Qty: 2
Wattage: 50
Finish: Polished Chrome
Weight: 2.87
Product Name: Two Light Wall/Ceiling Mount
UPC: 845094002574
Category: Wall Sconce
Glass: Clear
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 757043
Product Name E22026-18 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details