Capital Lighting, Inc. E22025-18 Bathroom Fixtures-Three Lights 757041

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 5.25 Extension: 6 Bulb Qty: 3 Wattage: 50 Finish: Polished Chrome Weight: 1.32 Product Name: Three Light Wall/Ceiling Mount UPC: 845094002567 Category: Wall Sconce Glass: Clear Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 5.25 Extension: 6 Bulb Qty: 3 Wattage: 50 Finish: Polished Chrome Weight: 1.32 Product Name: Three Light Wall/Ceiling Mount UPC: 845094002567 Category: Wall Sconce Glass: Clear Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E22025-18 Bathroom Fixtures-Three Lights - 757041 - Capital Lighting, Inc.
Columbus, OH, USA
E22025-18 Bathroom Fixtures-Three Lights
757041
E22025-18 Bathroom Fixtures-Three Lights 757041
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 5.25 Extension: 6 Bulb Qty: 3 Wattage: 50 Finish: Polished Chrome Weight: 1.32 Product Name: Three Light Wall/Ceiling Mount UPC: 845094002567 Category: Wall Sconce Glass: Clear Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 5.25
Extension: 6
Bulb
Qty: 3
Wattage: 50
Finish: Polished Chrome
Weight: 1.32
Product Name: Three Light Wall/Ceiling Mount
UPC: 845094002567
Category: Wall Sconce
Glass: Clear
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 757041
Product Name E22025-18 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2790905 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details