Capital Lighting, Inc. E20202-14 Mini Pendants-Cable 757038

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 4.08 Product Name: One Light Pendant UPC: 845094004400 Category: Mini Pendant Glass: Amber Ripple Shipped Via: UPS Safety Listing: Dry Wire: 122 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 4.08 Product Name: One Light Pendant UPC: 845094004400 Category: Mini Pendant Glass: Amber Ripple Shipped Via: UPS Safety Listing: Dry Wire: 122 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E20202-14 Mini Pendants-Cable - 757038 - Capital Lighting, Inc.
Columbus, OH, USA
E20202-14 Mini Pendants-Cable
757038
E20202-14 Mini Pendants-Cable 757038
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 4.08 Product Name: One Light Pendant UPC: 845094004400 Category: Mini Pendant Glass: Amber Ripple Shipped Via: UPS Safety Listing: Dry Wire: 122 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 13.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Satin Nickel
Weight: 4.08
Product Name: One Light Pendant
UPC: 845094004400
Category: Mini Pendant
Glass: Amber Ripple
Shipped Via: UPS
Safety Listing: Dry
Wire: 122
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 757038
Product Name E20202-14 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details