Capital Lighting, Inc. E20216-12 Sconces-Pocket 757021

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 7.50 Extension: 3.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Chrome Weight: 2.42 Product Name: One Light Wall Mount UPC: 845094003816 Category: Wall Sconce Glass: Matte Black Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 7.50 Extension: 3.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Chrome Weight: 2.42 Product Name: One Light Wall Mount UPC: 845094003816 Category: Wall Sconce Glass: Matte Black Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E20216-12 Sconces-Pocket - 757021 - Capital Lighting, Inc.
Columbus, OH, USA
E20216-12 Sconces-Pocket
757021
E20216-12 Sconces-Pocket 757021
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 7.50 Extension: 3.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Chrome Weight: 2.42 Product Name: One Light Wall Mount UPC: 845094003816 Category: Wall Sconce Glass: Matte Black Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 7.50
Extension: 3.5
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Polished Chrome
Weight: 2.42
Product Name: One Light Wall Mount
UPC: 845094003816
Category: Wall Sconce
Glass: Matte Black
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 757021
Product Name E20216-12 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892204 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details