Capital Lighting, Inc. E20218-43 Mini Pendants-Cable 757000

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 5.28 Product Name: One Light Pendant UPC: 845094003847 Category: Mini Pendant Glass: Clear/Black Shipped Via: UPS Safety Listing: Dry Wire: 126 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 5.28 Product Name: One Light Pendant UPC: 845094003847 Category: Mini Pendant Glass: Clear/Black Shipped Via: UPS Safety Listing: Dry Wire: 126 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E20218-43 Mini Pendants-Cable - 757000 - Capital Lighting, Inc.
Columbus, OH, USA
E20218-43 Mini Pendants-Cable
757000
E20218-43 Mini Pendants-Cable 757000
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 5.28 Product Name: One Light Pendant UPC: 845094003847 Category: Mini Pendant Glass: Clear/Black Shipped Via: UPS Safety Listing: Dry Wire: 126 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 12.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Satin Nickel
Weight: 5.28
Product Name: One Light Pendant
UPC: 845094003847
Category: Mini Pendant
Glass: Clear/Black
Shipped Via: UPS
Safety Listing: Dry
Wire: 126
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 757000
Product Name E20218-43 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details