Capital Lighting, Inc. 65105-965 Pendants-Glass Down 756998

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 17.25 Length 17.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Antique Brushed Nickel Product Name: Single-Light Monclaire Pendant UPC: 785652651076 Category: Pendant Lighting Glass: Etched White Alabaster Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5`` DP:1 1/4`` Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 17.25 Length 17.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Antique Brushed Nickel Product Name: Single-Light Monclaire Pendant UPC: 785652651076 Category: Pendant Lighting Glass: Etched White Alabaster Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5`` DP:1 1/4`` Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
65105-965 Pendants-Glass Down - 756998 - Capital Lighting, Inc.
Columbus, OH, USA
65105-965 Pendants-Glass Down
756998
65105-965 Pendants-Glass Down 756998
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 17.25 Length 17.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Antique Brushed Nickel Product Name: Single-Light Monclaire Pendant UPC: 785652651076 Category: Pendant Lighting Glass: Etched White Alabaster Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5`` DP:1 1/4`` Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 17.25
Length 17.25
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Antique Brushed Nickel
Product Name: Single-Light Monclaire Pendant
UPC: 785652651076
Category: Pendant Lighting
Glass: Etched White Alabaster
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:5`` DP:1 1/4``
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 756998
Product Name 65105-965 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2892316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 84mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details