Capital Lighting, Inc. 7662-962 Flush Mounts-Cage Style 756989

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 6.50 Length 6.50 Bulb Type: G16.5 Qty: 4 Wattage: 25 Finish: Brushed Nickel Product Name: Four-Light Grandover Ceiling UPC: 785652662966 Category: Close to Ceiling Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 6.50 Length 6.50 Bulb Type: G16.5 Qty: 4 Wattage: 25 Finish: Brushed Nickel Product Name: Four-Light Grandover Ceiling UPC: 785652662966 Category: Close to Ceiling Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
7662-962 Flush Mounts-Cage Style - 756989 - Capital Lighting, Inc.
Columbus, OH, USA
7662-962 Flush Mounts-Cage Style
756989
7662-962 Flush Mounts-Cage Style 756989
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 6.50 Length 6.50 Bulb Type: G16.5 Qty: 4 Wattage: 25 Finish: Brushed Nickel Product Name: Four-Light Grandover Ceiling UPC: 785652662966 Category: Close to Ceiling Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 6.50
Length 6.50
Bulb
Type: G16.5
Qty: 4
Wattage: 25
Finish: Brushed Nickel
Product Name: Four-Light Grandover Ceiling
UPC: 785652662966
Category: Close to Ceiling Lighting
Connection: Cap Nuts
Safety Rating: UL/cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 756989
Product Name 7662-962 Flush Mounts-Cage Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details