Capital Lighting, Inc. 77064-02 Flush Mounts-Bowl Style 756980

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.38 Height: 5.31 Length 5.31 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Brass Product Name: Two-Light Polished Brass Ceiling UPC: 785652007767 Category: Close to Ceiling Lighting Glass: Satin Etched Connection: Key Slots Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.38 Height: 5.31 Length 5.31 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Brass Product Name: Two-Light Polished Brass Ceiling UPC: 785652007767 Category: Close to Ceiling Lighting Glass: Satin Etched Connection: Key Slots Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
77064-02 Flush Mounts-Bowl Style - 756980 - Capital Lighting, Inc.
Columbus, OH, USA
77064-02 Flush Mounts-Bowl Style
756980
77064-02 Flush Mounts-Bowl Style 756980
PRODUCT DETAILS / SPECS Width/Dia: 12.38 Height: 5.31 Length 5.31 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Brass Product Name: Two-Light Polished Brass Ceiling UPC: 785652007767 Category: Close to Ceiling Lighting Glass: Satin Etched Connection: Key Slots Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 12.38
Height: 5.31
Length 5.31
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Polished Brass
Product Name: Two-Light Polished Brass Ceiling
UPC: 785652007767
Category: Close to Ceiling Lighting
Glass: Satin Etched
Connection: Key Slots
Safety Rating: UL/cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 756980
Product Name 77064-02 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Batten Lights - 2318157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details