Capital Lighting, Inc. 65191-962 Pendants-Bowl Style 756978

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 22.00 Length 22.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three-Light Serenity Pendant UPC: 785652651915 Category: Pendant Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 5/16`` DP:1 1/8`` Chain: 36`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 22.00 Length 22.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three-Light Serenity Pendant UPC: 785652651915 Category: Pendant Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 5/16`` DP:1 1/8`` Chain: 36`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
65191-962 Pendants-Bowl Style - 756978 - Capital Lighting, Inc.
Columbus, OH, USA
65191-962 Pendants-Bowl Style
756978
65191-962 Pendants-Bowl Style 756978
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 22.00 Length 22.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three-Light Serenity Pendant UPC: 785652651915 Category: Pendant Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 5/16`` DP:1 1/8`` Chain: 36`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 22.00
Length 22.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Product Name: Three-Light Serenity Pendant
UPC: 785652651915
Category: Pendant Lighting
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:5 5/16`` DP:1 1/8``
Chain: 36``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 756978
Product Name 65191-962 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details