PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 22.00
Length 22.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Weathered Iron
Product Name: Three-Light Serenity Pendant
UPC: 785652519109
Category: Pendant Lighting
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:5 5/16`` DP:1 1/8``
Chain: 36``
Wire: 144``
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 756975 |
| Product Name | 65191-07 Pendants-Bowl Style |
| Application | Residential |