Capital Lighting, Inc. 65361-965 Pendants-Bowl Style 756961

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 22.25 Length 22.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Brushed Nickel Product Name: Three-Light Rialto Pendant UPC: 785652653650 Category: Pendant Lighting Glass: Etched White Alabaster Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:6`` DP:1 5/16`` Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 22.25 Length 22.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Brushed Nickel Product Name: Three-Light Rialto Pendant UPC: 785652653650 Category: Pendant Lighting Glass: Etched White Alabaster Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:6`` DP:1 5/16`` Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
65361-965 Pendants-Bowl Style - 756961 - Capital Lighting, Inc.
Columbus, OH, USA
65361-965 Pendants-Bowl Style
756961
65361-965 Pendants-Bowl Style 756961
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 22.25 Length 22.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Brushed Nickel Product Name: Three-Light Rialto Pendant UPC: 785652653650 Category: Pendant Lighting Glass: Etched White Alabaster Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:6`` DP:1 5/16`` Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 22.25
Length 22.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Antique Brushed Nickel
Product Name: Three-Light Rialto Pendant
UPC: 785652653650
Category: Pendant Lighting
Glass: Etched White Alabaster
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:6`` DP:1 5/16``
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 756961
Product Name 65361-965 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details