Capital Lighting, Inc. 66330-825 Island/Pool Table-3 Light Bar 756919

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 20.50 Length 20.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Vintage Bronze Product Name: Three-Light Warwick Pendant/Billiard Light UPC: 785652663352 Category: Pendant Lighting Glass: Smoky Parchment Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: DP:1 1/4`` W:9`` H:5`` Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 20.50 Length 20.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Vintage Bronze Product Name: Three-Light Warwick Pendant/Billiard Light UPC: 785652663352 Category: Pendant Lighting Glass: Smoky Parchment Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: DP:1 1/4`` W:9`` H:5`` Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
66330-825 Island/Pool Table-3 Light Bar - 756919 - Capital Lighting, Inc.
Columbus, OH, USA
66330-825 Island/Pool Table-3 Light Bar
756919
66330-825 Island/Pool Table-3 Light Bar 756919
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 20.50 Length 20.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Vintage Bronze Product Name: Three-Light Warwick Pendant/Billiard Light UPC: 785652663352 Category: Pendant Lighting Glass: Smoky Parchment Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: DP:1 1/4`` W:9`` H:5`` Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 20.50
Length 20.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Vintage Bronze
Product Name: Three-Light Warwick Pendant/Billiard Light
UPC: 785652663352
Category: Pendant Lighting
Glass: Smoky Parchment
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: DP:1 1/4`` W:9`` H:5``
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 756919
Product Name 66330-825 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Cabinet Lighting - 142118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details