Capital Lighting, Inc. 77087-98 Flush Mounts-Bowl Style 756796

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.13 Height: 4.25 Length 4.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Stainless Product Name: Two-Light Centra Ceiling UPC: 785652770890 Category: Close to Ceiling Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.13 Height: 4.25 Length 4.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Stainless Product Name: Two-Light Centra Ceiling UPC: 785652770890 Category: Close to Ceiling Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
77087-98 Flush Mounts-Bowl Style - 756796 - Capital Lighting, Inc.
Columbus, OH, USA
77087-98 Flush Mounts-Bowl Style
756796
77087-98 Flush Mounts-Bowl Style 756796
PRODUCT DETAILS / SPECS Width/Dia: 15.13 Height: 4.25 Length 4.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Stainless Product Name: Two-Light Centra Ceiling UPC: 785652770890 Category: Close to Ceiling Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 15.13
Height: 4.25
Length 4.25
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Brushed Stainless
Product Name: Two-Light Centra Ceiling
UPC: 785652770890
Category: Close to Ceiling Lighting
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 756796
Product Name 77087-98 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details