Capital Lighting, Inc. 79178BLE-02 Flush Mounts-Bowl Style 756748

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.31 Height: 7.00 Length 7.00 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Polished Brass Product Name: Three-Light Ceiling UPC: 785652791741 Category: Close to Ceiling Lighting Glass: Alabaster Connection: Key Slots Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.31 Height: 7.00 Length 7.00 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Polished Brass Product Name: Three-Light Ceiling UPC: 785652791741 Category: Close to Ceiling Lighting Glass: Alabaster Connection: Key Slots Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
79178BLE-02 Flush Mounts-Bowl Style - 756748 - Capital Lighting, Inc.
Columbus, OH, USA
79178BLE-02 Flush Mounts-Bowl Style
756748
79178BLE-02 Flush Mounts-Bowl Style 756748
PRODUCT DETAILS / SPECS Width/Dia: 14.31 Height: 7.00 Length 7.00 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Polished Brass Product Name: Three-Light Ceiling UPC: 785652791741 Category: Close to Ceiling Lighting Glass: Alabaster Connection: Key Slots Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 14.31
Height: 7.00
Length 7.00
Bulb
Type: GU24
Qty: 3
Wattage: 13
Finish: Polished Brass
Product Name: Three-Light Ceiling
UPC: 785652791741
Category: Close to Ceiling Lighting
Glass: Alabaster
Connection: Key Slots
Safety Rating: UL/cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 756748
Product Name 79178BLE-02 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Smart Lights - 2174387 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details