Capital Lighting, Inc. 79097BLE-98 Flush Mounts-Bowl Style 756744

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.13 Height: 4.25 Length 4.25 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Brushed Stainless Product Name: Three-Light Centra UPC: 785652909702 Category: Fluorescent Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.13 Height: 4.25 Length 4.25 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Brushed Stainless Product Name: Three-Light Centra UPC: 785652909702 Category: Fluorescent Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
79097BLE-98 Flush Mounts-Bowl Style - 756744 - Capital Lighting, Inc.
Columbus, OH, USA
79097BLE-98 Flush Mounts-Bowl Style
756744
79097BLE-98 Flush Mounts-Bowl Style 756744
PRODUCT DETAILS / SPECS Width/Dia: 15.13 Height: 4.25 Length 4.25 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Brushed Stainless Product Name: Three-Light Centra UPC: 785652909702 Category: Fluorescent Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 15.13
Height: 4.25
Length 4.25
Bulb
Type: GU24
Qty: 3
Wattage: 13
Finish: Brushed Stainless
Product Name: Three-Light Centra
UPC: 785652909702
Category: Fluorescent
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 756744
Product Name 79097BLE-98 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 4
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details