Capital Lighting, Inc. 79177BLE-02 Flush Mounts-Bowl Style 756740

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.31 Height: 6.00 Length 6.00 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Polished Brass Product Name: Two-Light Ceiling UPC: 785652791703 Category: Close to Ceiling Lighting Glass: Alabaster Connection: Key Slots Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.31 Height: 6.00 Length 6.00 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Polished Brass Product Name: Two-Light Ceiling UPC: 785652791703 Category: Close to Ceiling Lighting Glass: Alabaster Connection: Key Slots Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
79177BLE-02 Flush Mounts-Bowl Style - 756740 - Capital Lighting, Inc.
Columbus, OH, USA
79177BLE-02 Flush Mounts-Bowl Style
756740
79177BLE-02 Flush Mounts-Bowl Style 756740
PRODUCT DETAILS / SPECS Width/Dia: 12.31 Height: 6.00 Length 6.00 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Polished Brass Product Name: Two-Light Ceiling UPC: 785652791703 Category: Close to Ceiling Lighting Glass: Alabaster Connection: Key Slots Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 12.31
Height: 6.00
Length 6.00
Bulb
Type: GU24
Qty: 2
Wattage: 13
Finish: Polished Brass
Product Name: Two-Light Ceiling
UPC: 785652791703
Category: Close to Ceiling Lighting
Glass: Alabaster
Connection: Key Slots
Safety Rating: UL/cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 756740
Product Name 79177BLE-02 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details