Capital Lighting, Inc. 8258-71 Exterior -Post/Pier Head 756738

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 22.00 Length 22.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Bronze Product Name: Three-Light Colony Post Outdoor UPC: 785652825880 Category: Pendant Lighting Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 22.00 Length 22.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Bronze Product Name: Three-Light Colony Post Outdoor UPC: 785652825880 Category: Pendant Lighting Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
8258-71 Exterior -Post/Pier Head - 756738 - Capital Lighting, Inc.
Columbus, OH, USA
8258-71 Exterior -Post/Pier Head
756738
8258-71 Exterior -Post/Pier Head 756738
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 22.00 Length 22.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Bronze Product Name: Three-Light Colony Post Outdoor UPC: 785652825880 Category: Pendant Lighting Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 12.25
Height: 22.00
Length 22.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Antique Bronze
Product Name: Three-Light Colony Post Outdoor
UPC: 785652825880
Category: Pendant Lighting
Safety Rating: UL/cUL
Safety Listing: Wet
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 756738
Product Name 8258-71 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2318167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details