Capital Lighting, Inc. 88190-802 Exterior -Wall Mount 756720

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 14.00 Length 14.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Obsidian Mist Product Name: Branford Single-Light Outdoor UPC: 785652881909 Category: Pendant Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Canopy: DP:5/8`` W:7 3/4`` H:7`` Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 14.00 Length 14.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Obsidian Mist Product Name: Branford Single-Light Outdoor UPC: 785652881909 Category: Pendant Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Canopy: DP:5/8`` W:7 3/4`` H:7`` Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
88190-802 Exterior -Wall Mount - 756720 - Capital Lighting, Inc.
Columbus, OH, USA
88190-802 Exterior -Wall Mount
756720
88190-802 Exterior -Wall Mount 756720
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 14.00 Length 14.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Obsidian Mist Product Name: Branford Single-Light Outdoor UPC: 785652881909 Category: Pendant Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Canopy: DP:5/8`` W:7 3/4`` H:7`` Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 6.75
Height: 14.00
Length 14.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Obsidian Mist
Product Name: Branford Single-Light Outdoor
UPC: 785652881909
Category: Pendant Lighting
Connection: Cap Nuts
Safety Rating: UL/cUL
Safety Listing: Wet
Canopy: DP:5/8`` W:7 3/4`` H:7``
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 756720
Product Name 88190-802 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details