Capital Lighting, Inc. 9323-12 Landscape Ltg.-Accent 756432

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 6.50 Length 6.50 Bulb Type: Bi-Pin Qty: 1 Wattage: 35 Finish: Black Product Name: Ambiance Landscape Lighting System Spot Light UPC: 785652932328 Category: Landscape Lighting Safety Rating: UL/cUL Safety Listing: Wet Chain: 36`` Wire: 36``
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 6.50 Length 6.50 Bulb Type: Bi-Pin Qty: 1 Wattage: 35 Finish: Black Product Name: Ambiance Landscape Lighting System Spot Light UPC: 785652932328 Category: Landscape Lighting Safety Rating: UL/cUL Safety Listing: Wet Chain: 36`` Wire: 36``

Suppliers

Company
Product
Description
Supplier Links
9323-12 Landscape Ltg.-Accent - 756432 - Capital Lighting, Inc.
Columbus, OH, USA
9323-12 Landscape Ltg.-Accent
756432
9323-12 Landscape Ltg.-Accent 756432
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 6.50 Length 6.50 Bulb Type: Bi-Pin Qty: 1 Wattage: 35 Finish: Black Product Name: Ambiance Landscape Lighting System Spot Light UPC: 785652932328 Category: Landscape Lighting Safety Rating: UL/cUL Safety Listing: Wet Chain: 36`` Wire: 36``

PRODUCT DETAILS / SPECS
Width/Dia: 3.00
Height: 6.50
Length 6.50
Bulb
Type: Bi-Pin
Qty: 1
Wattage: 35
Finish: Black
Product Name: Ambiance Landscape Lighting System Spot Light
UPC: 785652932328
Category: Landscape Lighting
Safety Rating: UL/cUL
Safety Listing: Wet
Chain: 36``
Wire: 36``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 756432
Product Name 9323-12 Landscape Ltg.-Accent
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details