Capital Lighting, Inc. 94112-619 Sconces-Pocket 756412

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.69 Height: 9.00 Length 9.00 Bulb Type: G9 Qty: 1 Wattage: 40 Finish: Multiple Finishes / Satin Etched Product Name: Rustica Sconce UPC: 785652941160 Category: Ambiance Lighting Systems Glass: Satin Etched Connection: Cap Nuts Safety Rating: ETL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.69 Height: 9.00 Length 9.00 Bulb Type: G9 Qty: 1 Wattage: 40 Finish: Multiple Finishes / Satin Etched Product Name: Rustica Sconce UPC: 785652941160 Category: Ambiance Lighting Systems Glass: Satin Etched Connection: Cap Nuts Safety Rating: ETL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
94112-619 Sconces-Pocket - 756412 - Capital Lighting, Inc.
Columbus, OH, USA
94112-619 Sconces-Pocket
756412
94112-619 Sconces-Pocket 756412
PRODUCT DETAILS / SPECS Width/Dia: 5.69 Height: 9.00 Length 9.00 Bulb Type: G9 Qty: 1 Wattage: 40 Finish: Multiple Finishes / Satin Etched Product Name: Rustica Sconce UPC: 785652941160 Category: Ambiance Lighting Systems Glass: Satin Etched Connection: Cap Nuts Safety Rating: ETL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 5.69
Height: 9.00
Length 9.00
Bulb
Type: G9
Qty: 1
Wattage: 40
Finish: Multiple Finishes / Satin Etched
Product Name: Rustica Sconce
UPC: 785652941160
Category: Ambiance Lighting Systems
Glass: Satin Etched
Connection: Cap Nuts
Safety Rating: ETL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 756412
Product Name 94112-619 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.866m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details