Capital Lighting, Inc. 94112-6037 Sconces-Pocket 756410

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.69 Height: 9.00 Length 9.00 Bulb Type: G9 Qty: 1 Wattage: 40 Finish: Multiple Finishes / Butterscotch Product Name: Butterscotch Sconce UPC: 785652942099 Category: Ambiance Lighting Systems Glass: Butterscotch Connection: Cap Nuts Safety Rating: ETL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.69 Height: 9.00 Length 9.00 Bulb Type: G9 Qty: 1 Wattage: 40 Finish: Multiple Finishes / Butterscotch Product Name: Butterscotch Sconce UPC: 785652942099 Category: Ambiance Lighting Systems Glass: Butterscotch Connection: Cap Nuts Safety Rating: ETL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
94112-6037 Sconces-Pocket - 756410 - Capital Lighting, Inc.
Columbus, OH, USA
94112-6037 Sconces-Pocket
756410
94112-6037 Sconces-Pocket 756410
PRODUCT DETAILS / SPECS Width/Dia: 5.69 Height: 9.00 Length 9.00 Bulb Type: G9 Qty: 1 Wattage: 40 Finish: Multiple Finishes / Butterscotch Product Name: Butterscotch Sconce UPC: 785652942099 Category: Ambiance Lighting Systems Glass: Butterscotch Connection: Cap Nuts Safety Rating: ETL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 5.69
Height: 9.00
Length 9.00
Bulb
Type: G9
Qty: 1
Wattage: 40
Finish: Multiple Finishes / Butterscotch
Product Name: Butterscotch Sconce
UPC: 785652942099
Category: Ambiance Lighting Systems
Glass: Butterscotch
Connection: Cap Nuts
Safety Rating: ETL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 756410
Product Name 94112-6037 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details