Capital Lighting, Inc. 94184-965 Sconces-Single Glass 756407

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.75 Length 7.75 Bulb Type: G9 Qty: 1 Wattage: 40 Finish: Antique Brushed Nickel / Opal Cased Etched Product Name: Single-Light Wall Sconce UPC: 785652418471 Category: Ambiance Lighting Systems Glass: Opal Cased Etched Connection: Center Lock-Up Safety Rating: ETL Safety Listing: Damp Canopy: DP:13/32`` W:6`` H:6 1/2`` Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.75 Length 7.75 Bulb Type: G9 Qty: 1 Wattage: 40 Finish: Antique Brushed Nickel / Opal Cased Etched Product Name: Single-Light Wall Sconce UPC: 785652418471 Category: Ambiance Lighting Systems Glass: Opal Cased Etched Connection: Center Lock-Up Safety Rating: ETL Safety Listing: Damp Canopy: DP:13/32`` W:6`` H:6 1/2`` Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
94184-965 Sconces-Single Glass - 756407 - Capital Lighting, Inc.
Columbus, OH, USA
94184-965 Sconces-Single Glass
756407
94184-965 Sconces-Single Glass 756407
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.75 Length 7.75 Bulb Type: G9 Qty: 1 Wattage: 40 Finish: Antique Brushed Nickel / Opal Cased Etched Product Name: Single-Light Wall Sconce UPC: 785652418471 Category: Ambiance Lighting Systems Glass: Opal Cased Etched Connection: Center Lock-Up Safety Rating: ETL Safety Listing: Damp Canopy: DP:13/32`` W:6`` H:6 1/2`` Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 7.75
Length 7.75
Bulb
Type: G9
Qty: 1
Wattage: 40
Finish: Antique Brushed Nickel / Opal Cased Etched
Product Name: Single-Light Wall Sconce
UPC: 785652418471
Category: Ambiance Lighting Systems
Glass: Opal Cased Etched
Connection: Center Lock-Up
Safety Rating: ETL
Safety Listing: Damp
Canopy: DP:13/32`` W:6`` H:6 1/2``
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 756407
Product Name 94184-965 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details