Capital Lighting, Inc. 60-063 Mid. Chandeliers-Glass Up 754998

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 31.00 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Copper Bronze Product Name: 12 Light Chandelier UPC: 045923600630 Category: Chandeliers Glass: Champagne Linen Washed Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 31.00 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Copper Bronze Product Name: 12 Light Chandelier UPC: 045923600630 Category: Chandeliers Glass: Champagne Linen Washed Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-063 Mid. Chandeliers-Glass Up - 754998 - Capital Lighting, Inc.
Columbus, OH, USA
60-063 Mid. Chandeliers-Glass Up
754998
60-063 Mid. Chandeliers-Glass Up 754998
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 31.00 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Copper Bronze Product Name: 12 Light Chandelier UPC: 045923600630 Category: Chandeliers Glass: Champagne Linen Washed Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 31.00
Bulb
Type: Medium
Qty: 12
Wattage: 60
Finish: Copper Bronze
Product Name: 12 Light Chandelier
UPC: 045923600630
Category: Chandeliers
Glass: Champagne Linen Washed
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754998
Product Name 60-063 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details