Capital Lighting, Inc. 60-1135 Mid. Chandeliers-Candle 754985

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.25 Height: 24.25 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Dune Gold Product Name: Five Light Chandelier UPC: 045923611353 Category: Chandeliers Glass: Striped Fabric Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.25 Height: 24.25 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Dune Gold Product Name: Five Light Chandelier UPC: 045923611353 Category: Chandeliers Glass: Striped Fabric Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-1135 Mid. Chandeliers-Candle - 754985 - Capital Lighting, Inc.
Columbus, OH, USA
60-1135 Mid. Chandeliers-Candle
754985
60-1135 Mid. Chandeliers-Candle 754985
PRODUCT DETAILS / SPECS Width/Dia: 25.25 Height: 24.25 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Dune Gold Product Name: Five Light Chandelier UPC: 045923611353 Category: Chandeliers Glass: Striped Fabric Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 25.25
Height: 24.25
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Dune Gold
Product Name: Five Light Chandelier
UPC: 045923611353
Category: Chandeliers
Glass: Striped Fabric
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754985
Product Name 60-1135 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details