Capital Lighting, Inc. 60-1027 Semi-Flush Mts.-Bowl Style 754970

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 15.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Sonoma Bronze Product Name: Three Light Semi-Flush UPC: 045923610271 Category: Semi-Flush Glass: Champagne Linen Washed Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 15.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Sonoma Bronze Product Name: Three Light Semi-Flush UPC: 045923610271 Category: Semi-Flush Glass: Champagne Linen Washed Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-1027 Semi-Flush Mts.-Bowl Style - 754970 - Capital Lighting, Inc.
Columbus, OH, USA
60-1027 Semi-Flush Mts.-Bowl Style
754970
60-1027 Semi-Flush Mts.-Bowl Style 754970
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 15.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Sonoma Bronze Product Name: Three Light Semi-Flush UPC: 045923610271 Category: Semi-Flush Glass: Champagne Linen Washed Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 18.50
Height: 15.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Sonoma Bronze
Product Name: Three Light Semi-Flush
UPC: 045923610271
Category: Semi-Flush
Glass: Champagne Linen Washed
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754970
Product Name 60-1027 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 1798538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details