Capital Lighting, Inc. 60-1049 Bathroom Fixtures-Three Lights 754969

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 11.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Golden Umber Product Name: Three Light Vanity UPC: 045923610493 Category: Vanity Glass: Burnt Sienna Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 11.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Golden Umber Product Name: Three Light Vanity UPC: 045923610493 Category: Vanity Glass: Burnt Sienna Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-1049 Bathroom Fixtures-Three Lights - 754969 - Capital Lighting, Inc.
Columbus, OH, USA
60-1049 Bathroom Fixtures-Three Lights
754969
60-1049 Bathroom Fixtures-Three Lights 754969
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 11.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Golden Umber Product Name: Three Light Vanity UPC: 045923610493 Category: Vanity Glass: Burnt Sienna Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 11.00
Extension: 8
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Golden Umber
Product Name: Three Light Vanity
UPC: 045923610493
Category: Vanity
Glass: Burnt Sienna
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754969
Product Name 60-1049 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 142114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details