Capital Lighting, Inc. 60-1115 Mid. Chandeliers-Glass Up 754959

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 28.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Brushed Nickel Product Name: Nine Light Chandelier UPC: 045923611155 Category: Chandeliers Glass: Grey Suede Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 28.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Brushed Nickel Product Name: Nine Light Chandelier UPC: 045923611155 Category: Chandeliers Glass: Grey Suede Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-1115 Mid. Chandeliers-Glass Up - 754959 - Capital Lighting, Inc.
Columbus, OH, USA
60-1115 Mid. Chandeliers-Glass Up
754959
60-1115 Mid. Chandeliers-Glass Up 754959
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 28.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Brushed Nickel Product Name: Nine Light Chandelier UPC: 045923611155 Category: Chandeliers Glass: Grey Suede Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 28.50
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Brushed Nickel
Product Name: Nine Light Chandelier
UPC: 045923611155
Category: Chandeliers
Glass: Grey Suede
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754959
Product Name 60-1115 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 286480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details