Capital Lighting, Inc. 60-1117 Bathroom Fixtures-Two Lights 754954

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 7.00 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Product Name: Two Light Vanity UPC: 045923611179 Category: Vanity Glass: Grey Suede Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 7.00 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Product Name: Two Light Vanity UPC: 045923611179 Category: Vanity Glass: Grey Suede Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-1117 Bathroom Fixtures-Two Lights - 754954 - Capital Lighting, Inc.
Columbus, OH, USA
60-1117 Bathroom Fixtures-Two Lights
754954
60-1117 Bathroom Fixtures-Two Lights 754954
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 7.00 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Product Name: Two Light Vanity UPC: 045923611179 Category: Vanity Glass: Grey Suede Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 7.00
Extension: 9
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Brushed Nickel
Product Name: Two Light Vanity
UPC: 045923611179
Category: Vanity
Glass: Grey Suede
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754954
Product Name 60-1117 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details