Capital Lighting, Inc. 60-1032 Sconces-Single Glass 754949

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 9.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Sonoma Bronze Product Name: One Light Wall Fixture UPC: 045923610325 Category: Wall Fixture Glass: Champagne Linen Washed Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 9.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Sonoma Bronze Product Name: One Light Wall Fixture UPC: 045923610325 Category: Wall Fixture Glass: Champagne Linen Washed Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-1032 Sconces-Single Glass - 754949 - Capital Lighting, Inc.
Columbus, OH, USA
60-1032 Sconces-Single Glass
754949
60-1032 Sconces-Single Glass 754949
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 9.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Sonoma Bronze Product Name: One Light Wall Fixture UPC: 045923610325 Category: Wall Fixture Glass: Champagne Linen Washed Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 9.00
Extension: 10
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Sonoma Bronze
Product Name: One Light Wall Fixture
UPC: 045923610325
Category: Wall Fixture
Glass: Champagne Linen Washed
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754949
Product Name 60-1032 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details