Capital Lighting, Inc. 60-1048 Bathroom Fixtures-Two Lights 754948

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 11.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Golden Umber Product Name: Two Light Vanity UPC: 045923610486 Category: Vanity Glass: Burnt Sienna Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 11.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Golden Umber Product Name: Two Light Vanity UPC: 045923610486 Category: Vanity Glass: Burnt Sienna Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-1048 Bathroom Fixtures-Two Lights - 754948 - Capital Lighting, Inc.
Columbus, OH, USA
60-1048 Bathroom Fixtures-Two Lights
754948
60-1048 Bathroom Fixtures-Two Lights 754948
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 11.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Golden Umber Product Name: Two Light Vanity UPC: 045923610486 Category: Vanity Glass: Burnt Sienna Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 11.00
Extension: 8
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Golden Umber
Product Name: Two Light Vanity
UPC: 045923610486
Category: Vanity
Glass: Burnt Sienna
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754948
Product Name 60-1048 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details