Capital Lighting, Inc. 60-1033 Large Chandeliers-Glass Shade 754947

Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 36.00 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Sonoma Bronze Product Name: 12 Light Chandelier UPC: 045923610332 Category: Chandeliers Glass: Champagne Linen Washed Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 36.00 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Sonoma Bronze Product Name: 12 Light Chandelier UPC: 045923610332 Category: Chandeliers Glass: Champagne Linen Washed Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-1033 Large Chandeliers-Glass Shade - 754947 - Capital Lighting, Inc.
Columbus, OH, USA
60-1033 Large Chandeliers-Glass Shade
754947
60-1033 Large Chandeliers-Glass Shade 754947
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 36.00 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Sonoma Bronze Product Name: 12 Light Chandelier UPC: 045923610332 Category: Chandeliers Glass: Champagne Linen Washed Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 38.00
Height: 36.00
Bulb
Type: Medium
Qty: 12
Wattage: 60
Finish: Sonoma Bronze
Product Name: 12 Light Chandelier
UPC: 045923610332
Category: Chandeliers
Glass: Champagne Linen Washed
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754947
Product Name 60-1033 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1950234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 600 mm(L)
View Details