Capital Lighting, Inc. 60-1044 Pendants-Glass Down 754941

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 7.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Golden Umber Product Name: One Light Pendant UPC: 045923610448 Category: Pendants Glass: Burnt Sienna Safety Listing: Dry Chain: 12``
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 7.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Golden Umber Product Name: One Light Pendant UPC: 045923610448 Category: Pendants Glass: Burnt Sienna Safety Listing: Dry Chain: 12``

Suppliers

Company
Product
Description
Supplier Links
60-1044 Pendants-Glass Down - 754941 - Capital Lighting, Inc.
Columbus, OH, USA
60-1044 Pendants-Glass Down
754941
60-1044 Pendants-Glass Down 754941
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 7.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Golden Umber Product Name: One Light Pendant UPC: 045923610448 Category: Pendants Glass: Burnt Sienna Safety Listing: Dry Chain: 12``

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 7.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Golden Umber
Product Name: One Light Pendant
UPC: 045923610448
Category: Pendants
Glass: Burnt Sienna
Safety Listing: Dry
Chain: 12``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754941
Product Name 60-1044 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details