Capital Lighting, Inc. 60-1065 Mid. Chandeliers-Glass Up 754934

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 27.75 Bulb Type: G9 Qty: 7 Wattage: 50 Finish: Polished Chrome Product Name: Seven Light Chandelier UPC: 045923610653 Category: Chandeliers Glass: Satin White Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 27.75 Bulb Type: G9 Qty: 7 Wattage: 50 Finish: Polished Chrome Product Name: Seven Light Chandelier UPC: 045923610653 Category: Chandeliers Glass: Satin White Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-1065 Mid. Chandeliers-Glass Up - 754934 - Capital Lighting, Inc.
Columbus, OH, USA
60-1065 Mid. Chandeliers-Glass Up
754934
60-1065 Mid. Chandeliers-Glass Up 754934
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 27.75 Bulb Type: G9 Qty: 7 Wattage: 50 Finish: Polished Chrome Product Name: Seven Light Chandelier UPC: 045923610653 Category: Chandeliers Glass: Satin White Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 27.75
Bulb
Type: G9
Qty: 7
Wattage: 50
Finish: Polished Chrome
Product Name: Seven Light Chandelier
UPC: 045923610653
Category: Chandeliers
Glass: Satin White
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754934
Product Name 60-1065 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details