Capital Lighting, Inc. 60-1069 Flush Mounts-Bowl Style 754930

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 7.00 Bulb Type: G9 Qty: 2 Wattage: 50 Finish: Polished Chrome Product Name: Two Light Flush Mount UPC: 045923610691 Category: Flush Mounts Glass: Satin White Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 7.00 Bulb Type: G9 Qty: 2 Wattage: 50 Finish: Polished Chrome Product Name: Two Light Flush Mount UPC: 045923610691 Category: Flush Mounts Glass: Satin White Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-1069 Flush Mounts-Bowl Style - 754930 - Capital Lighting, Inc.
Columbus, OH, USA
60-1069 Flush Mounts-Bowl Style
754930
60-1069 Flush Mounts-Bowl Style 754930
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 7.00 Bulb Type: G9 Qty: 2 Wattage: 50 Finish: Polished Chrome Product Name: Two Light Flush Mount UPC: 045923610691 Category: Flush Mounts Glass: Satin White Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 12.75
Height: 7.00
Bulb
Type: G9
Qty: 2
Wattage: 50
Finish: Polished Chrome
Product Name: Two Light Flush Mount
UPC: 045923610691
Category: Flush Mounts
Glass: Satin White
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754930
Product Name 60-1069 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details