Capital Lighting, Inc. 60-1107 Bathroom Fixtures-Two Lights 754926

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 9.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Rustic Bronze Product Name: Two Light Vanity UPC: 045923611070 Category: Vanity Glass: Satin Opal White Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 9.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Rustic Bronze Product Name: Two Light Vanity UPC: 045923611070 Category: Vanity Glass: Satin Opal White Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-1107 Bathroom Fixtures-Two Lights - 754926 - Capital Lighting, Inc.
Columbus, OH, USA
60-1107 Bathroom Fixtures-Two Lights
754926
60-1107 Bathroom Fixtures-Two Lights 754926
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 9.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Rustic Bronze Product Name: Two Light Vanity UPC: 045923611070 Category: Vanity Glass: Satin Opal White Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 9.00
Extension: 8
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Rustic Bronze
Product Name: Two Light Vanity
UPC: 045923611070
Category: Vanity
Glass: Satin Opal White
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754926
Product Name 60-1107 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details