Capital Lighting, Inc. 60-1106 Mini Pendants-Rod 754924

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 52.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rustic Bronze Product Name: One Light Mini Pendant UPC: 045923611063 Category: Mini Pendants Glass: Satin Opal White Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 52.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rustic Bronze Product Name: One Light Mini Pendant UPC: 045923611063 Category: Mini Pendants Glass: Satin Opal White Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-1106 Mini Pendants-Rod - 754924 - Capital Lighting, Inc.
Columbus, OH, USA
60-1106 Mini Pendants-Rod
754924
60-1106 Mini Pendants-Rod 754924
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 52.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rustic Bronze Product Name: One Light Mini Pendant UPC: 045923611063 Category: Mini Pendants Glass: Satin Opal White Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 52.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Rustic Bronze
Product Name: One Light Mini Pendant
UPC: 045923611063
Category: Mini Pendants
Glass: Satin Opal White
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754924
Product Name 60-1106 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details