Capital Lighting, Inc. 60-1112 Semi-Flush Mts.-Bowl Style 754922

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 11.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Flush Mount UPC: 045923611124 Category: Flush Mounts Glass: Grey Suede Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 11.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Flush Mount UPC: 045923611124 Category: Flush Mounts Glass: Grey Suede Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-1112 Semi-Flush Mts.-Bowl Style - 754922 - Capital Lighting, Inc.
Columbus, OH, USA
60-1112 Semi-Flush Mts.-Bowl Style
754922
60-1112 Semi-Flush Mts.-Bowl Style 754922
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 11.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Flush Mount UPC: 045923611124 Category: Flush Mounts Glass: Grey Suede Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 11.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Product Name: One Light Flush Mount
UPC: 045923611124
Category: Flush Mounts
Glass: Grey Suede
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754922
Product Name 60-1112 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details