Capital Lighting, Inc. 60-1109 Bathroom Fixtures-Four Lights 754921

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 9.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Rustic Bronze Product Name: Four Light Vanity UPC: 045923611094 Category: Vanity Glass: Satin Opal White Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 9.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Rustic Bronze Product Name: Four Light Vanity UPC: 045923611094 Category: Vanity Glass: Satin Opal White Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-1109 Bathroom Fixtures-Four Lights - 754921 - Capital Lighting, Inc.
Columbus, OH, USA
60-1109 Bathroom Fixtures-Four Lights
754921
60-1109 Bathroom Fixtures-Four Lights 754921
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 9.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Rustic Bronze Product Name: Four Light Vanity UPC: 045923611094 Category: Vanity Glass: Satin Opal White Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 9.00
Extension: 8
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Rustic Bronze
Product Name: Four Light Vanity
UPC: 045923611094
Category: Vanity
Glass: Satin Opal White
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754921
Product Name 60-1109 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details